The BLS336K112R444 is a 33 µF DC-link capacitor rated for 1100 Vdc, operating from -55°C to 125°C, with a maximum ESR of 5.3 mΩ at 10 kHz and a thermal resistance of 6.1 °C/W. It features a case size of 57.5 mm length, 60 mm height, 35 mm thickness, and a terminal pitch of 52.5 mm with 20.3 mm lead spacing. The capacitor meets AEC-Q200 qualifications and accepts 3000 VAC for 60 seconds between terminals and case. It is rated for 2000 hours at 85°C and 85% relative humidity under rated voltage, with UL94V-0 plastic case and epoxy fill. Ripple current capability is 24.9 A at 10 kHz and 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
33UF 1100VDC 57.5X60X35MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS336K112R444 | 338-BLS336K112R444-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 33 microF | 33 microF |