The BLS305K701H202 is a 3 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with an AEC-Q200 qualification for automotive harsh environments. It features a 32 mm × 20 mm × 11 mm resin-encapsulated case with 27.5 mm lead pitch and tin-coated copper wire terminals. The capacitor supports a peak current of 195 A, a maximum dv/dt of 65 V/µs, and a rated ripple current of 5.8 A at 70°C. It meets UL94V-0 flammability standards for both case and epoxy fill, and is tested for 2000 hours at 85°C/85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
3UF 700VDC 32X20X11MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS305K701H202 | 338-BLS305K701H202-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 3 microF | 3 microF |