Cornell Dubilier Film Paper Film Capacitors BLS286K451H302

Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLS286K451H302 is a DC-link film capacitor rated for 125°C operation with a capacitance of 28 µF and a rated voltage of 450 Vdc. It features a case size code H30 with dimensions of 32 mm length, 37 mm height, and 22 mm thickness, and a lead pitch of 27.5 mm. The capacitor supports a peak current of 1820 A/µs, a maximum ripple current of 18.6 A, and has a dissipation factor ≤0.003 at 1 kHz and 25°C. It is self-healing, meets AEC-Q200 qualification, and withstands 85°C with 85% relative humidity for 2000 hours at rated voltage. The case is UL94V-0 plastic with epoxy fill and tin-coated copper wire terminals.

Datasheet Summary
Powered by GS/AI

The BLS286K451H302 is a DC-link film capacitor rated for 125°C operation with a capacitance of 28 µF and a rated voltage of 450 Vdc. It features a case size code H30 with dimensions of 32 mm length, 37 mm height, and 22 mm thickness, and a lead pitch of 27.5 mm. The capacitor supports a peak current of 1820 A/µs, a maximum ripple current of 18.6 A, and has a dissipation factor ≤0.003 at 1 kHz and 25°C. It is self-healing, meets AEC-Q200 qualification, and withstands 85°C with 85% relative humidity for 2000 hours at rated voltage. The case is UL94V-0 plastic with epoxy fill and tin-coated copper wire terminals.

Suppliers

Company
Product
Description
Supplier Links
Liberty, SC, United States
Film Paper Film Capacitors
BLS286K451H302
Film Paper Film Capacitors BLS286K451H302
Power Film Dc Applications / Dc Link Capacitors / Box

Power Film Dc Applications / Dc Link Capacitors / Box

Supplier's Site Datasheet
Film Capacitors - 338-BLS286K451H302-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-BLS286K451H302-ND
Film Capacitors 338-BLS286K451H302-ND
28UF 450VDC 32X37X22MM LS=27.5

28UF 450VDC 32X37X22MM LS=27.5

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number BLS286K451H302 338-BLS286K451H302-ND
Product Name Film Paper Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 28 microF 28 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Motor Start, Motor Run Capacitors (AC) - 105MABA05KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C553U050CJ2AP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 1572-1055-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
6 suppliers