The BLS275K901H222 is a 125°C rated DC-link capacitor for harsh environments, qualified to AEC-Q200, with a capacitance of 2.7 µF, a rated voltage of 900 Vdc, and a peak current rating of 143 A. It features self-healing construction, low dissipation factor (≤0.2% at 1 kHz), and a case size of 32 mm × 24.5 mm × 13 mm with 27.5 mm lead pitch, using UL94V-0 plastic case and epoxy fill. The part supports a 2000-hour life test at 85°C / 85% RH under rated voltage and has an insulation resistance of ≥30,000 s (R × C at 100 Vdc).
Power Film Dc Applications / Dc Link Capacitors / Box
2.7UF 900VDC 32X24.5X13MM LS=27.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS275K901H222 | 338-BLS275K901H222-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 2.7 microF | 2.7 microF |