The BLS256K451H302 is a 25 µF DC-link capacitor rated for 450 Vdc with a operating temperature range of -55°C to 125°C, qualified to AEC-Q200 standards. It features a case size of 32 mm length, 37 mm height, and 22 mm thickness, with a 27.5 mm lead pitch and 0.8 mm lead diameter. The capacitor supports a peak current of 1625 A/µs and a ripple current of 17.6 A at 10 kHz and 70°C, with an ESR of 3.7 mΩ and ESL of 23 nH. Its construction uses UL94V-0 plastic case with epoxy fill and tin-plated copper wire leads. Capacitance tolerance is ±10%, and dissipation factor is ≤0.003 at 1 kHz and 25°C. It is designed for high ripple current and self-healing performance in harsh environments.
Power Film Dc Applications / Dc Link Capacitors / Box
25UF 450VDC 32X37X22MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS256K451H302 | 338-BLS256K451H302-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 25 microF | 25 microF |