BLS246K701N324 is a 24 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C with ±10% capacitance tolerance. It features a 42 mm length, 44 mm height, 24 mm thickness, 37.5 mm lead pitch, and 10.2 mm inner lead spacing with 1.2 mm lead diameter. The capacitor has a typical ESR of 4.8 mΩ at 10 kHz, thermal resistance of 12.2 °C/W, ripple current capability of 18.6 A, and peak dv/dt of 35 V/μs. Constructed with UL94V-0 plastic case and epoxy fill, it meets AEC-Q200 qualification and withstands 85°C/85% RH for 2000 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
24UF 700VDC 42X44X24MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS246K701N324 | 338-BLS246K701N324-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 24 microF | 24 microF |