The BLS227K451R514 is a 220 µF DC-link capacitor rated for 450 Vdc, designed for operation from -55°C to 125°C with AEC-Q200 qualification. It features a case size of 57.5 mm in length, 65 mm in height, and 45 mm in thickness, with a 20.3 mm lead pitch and 1.2 mm terminal diameter. The part supports a peak current of 4400 A, has an ESR of 1.9 mΩ at 10 kHz, and is constructed with UL94V-0 plastic case and epoxy fill. It meets an 85°C/85% RH 2000-hour test condition at rated voltage and has a dissipation factor ≤0.4% at 1 kHz.
Power Film Dc Applications / Dc Link Capacitors / Box
220UF 450VDC 57.5X65X45MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS227K451R514 | 338-BLS227K451R514-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 220 microF | 220 microF |