The BLS226K701N334 is a 22 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a rectangular box case with dimensions 42 mm × 37 mm × 28 mm and a 37.5 mm terminal pitch, with two solder leads spaced 10.2 mm apart and a lead diameter of 1.2 mm. The capacitor meets AEC-Q200 automotive qualification standards and is tested for 2000 hours at 85°C and 85% relative humidity under rated voltage. It has a typical ESR of 5.2 mΩ at 10 kHz, a thermal resistance of 12.2 °C/W, and a rated ripple current of 17.8 A at 10 kHz and 70°C. The case is constructed from UL94V-0 plastic with UL94V-0 epoxy fill, and terminals are made of tin-coated copper wire.
Power Film Dc Applications / Dc Link Capacitors / Box
22UF 700VDC 42X37X28MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS226K701N334 | 338-BLS226K701N334-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 22 microF | 22 microF |