BLS226K601N304 is a 22 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a case size of 42 mm × 40 mm × 20 mm with a terminal pitch of 37.5 mm and 10.2 mm between leads, and uses UL94V-0 plastic and epoxy materials. The capacitor meets AEC-Q200 qualification standards and has undergone 2000-hour testing at 85°C and 85% relative humidity under rated voltage. Its typical ESR at 10 kHz is 5.9 mΩ, thermal resistance is 13.9 °C/W, rated ripple current is 15.6 A, peak dv/dt is 35 V/µs, and impedance is 14 nH.
Power Film Dc Applications / Dc Link Capacitors / Box
22UF 600VDC 42X40X20MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS226K601N304 | 338-BLS226K601N304-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 22 microF | 22 microF |