The BLS226K451H302 is a 22 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a self-healing design, low dissipation factor (≤0.3% at 1 kHz), and supports a peak current of 1430 A. The capacitor is AEC-Q200 qualified and tested for 2000 hours at 85°C and 85% relative humidity under rated voltage. Its dimensions are 32 mm in length, 37 mm in height, 22 mm in thickness, and a 27.5 mm pitch. The case is UL94V-0 plastic with epoxy fill, and terminals are tin-coated copper wires.
Power Film Dc Applications / Dc Link Capacitors / Box
22UF 450VDC 32X37X22MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS226K451H302 | 338-BLS226K451H302-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 22 microF | 22 microF |