The BLS226K112N434 is a DC-link capacitor rated for 1100 Vdc, with a capacitance of 22 μF and a tolerance of ±10%. It features an operating temperature range of -55°C to 125°C and meets AEC-Q200 qualification standards. The capacitor has a case dimension of 42 mm in length, 57 mm in height, and 38 mm in thickness, with a terminal pitch of 37.5 mm and two leads spaced 20.3 mm apart. It exhibits a typical ESR of 3.9 mΩ at 10 kHz, a thermal resistance of 7.7 °C/W, and a peak ripple current of 25.7 A at 70°C. The case is constructed from UL94V-0 plastic with an epoxy fill, and terminals are tin-coated copper wire. The part is designed for harsh environments and has passed 2000 hours of testing at 85°C/85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
22UF 1100VDC 42X57X38MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS226K112N434 | 338-BLS226K112N434-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 22 microF | 22 microF |