The BLS225K901H212 is a 125°C rated DC-link capacitor for harsh environments,Qualifi
Power Film Dc Applications / Dc Link Capacitors / Box
2.2UF 900VDC 32X22X13MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS225K901H212 | 338-BLS225K901H212-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 2.2 microF | 2.2 microF |