The BLS205K701H112 is a 2 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a plastic UL94V-0 case with tin-coated copper wire terminals and epoxy fill, measuring 32 mm in length, 18 mm in height, and 9 mm in thickness, with a 27.5 mm lead pitch. The capacitor supports a peak dv/dt of 65 V/µs, has an ESR of 24.6 mΩ at 10 kHz, and a rated ripple current of 4.4 A. It is AEC-Q200 qualified and tested for 2000 hours at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
2UF 700VDC 32X18X9MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS205K701H112 | 338-BLS205K701H112-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 2 microF | 2 microF |