BLS205K601H112 is a 2 µF, 600 Vdc DC-link film capacitor rated for operating temperatures from -55°C to 125°C, with a case design of 32 mm length, 18 mm height, and 9 mm thickness, and a 27.5 mm lead pitch. It complies with AEC-Q200 automotive qualification standards and has undergone 2,000 hours of testing at 85°C and 85% relative humidity at rated voltage. The capacitor features self-healing construction, low dissipation factor (≤0.2% at 1 kHz), and an insulating resin case rated UL94V-0. Its peak current handling capability is 130 A at 65 V/µs, with an ESL of 12 nH and ESR of 28.1 mΩ at 10 kHz and 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
2UF 600VDC 32X18X9MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS205K601H112 | 338-BLS205K601H112-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 2 microF | 2 microF |