BLS185K901H202 is a 1.8 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a 2-lead tin-copper wire terminal configuration, UL94V-0 plastic case, and epoxy fill. The part measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with a 27.5 mm pitch. It has a typical ESR of 21.9 mΩ at 10 kHz, a thermal resistance of 35.7 °C/W, a peak current rating of 117 A, and a rated ripple current of 5.1 A at 10 kHz and 70°C. The capacitor is qualified to AEC-Q200 and withstands 85°C/85% RH for 2000 hours at rated voltage. It supports self-healing and low loss operation.
Power Film Dc Applications / Dc Link Capacitors / Box
1.8UF 900VDC 32X20X11MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS185K901H202 | 338-BLS185K901H202-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 1.8 microF | 1.8 microF |