The BLS177K451R504 is a 170 µF DC-link capacitor rated for 450 Vdc, operating from -55°C to 125°C, with a maximum ripple current of 36.5 A at 70°C. It features a self-healing design, low dissipation factor (≤0.3% at 1 kHz), and AEC-Q200 qualification for automotive harsh environments. The component uses a UL94V-0 plastic case with epoxy fill, terminals of tin-coated copper wire, and is mounted with a 20.3 mm lead pitch and 52.5 mm lead spacing. Its dimensions are 57.5 mm in length, 50 mm in height, and 45 mm in thickness. The capacitor is rated for 2000 hours at 85°C and 85% relative humidity under rated voltage, and meets a test voltage of 3000 VAC between terminals and case.
Power Film Dc Applications / Dc Link Capacitors / Box
170UF 450VDC 57.5X55X45MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS177K451R504 | 338-BLS177K451R504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 170 microF | 170 microF |