The BLS167K451R444 is a 160 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 2000-hour reliability test at 85°C and 85% relative humidity. It is AEC-Q200 qualified and features a UL94V-0 plastic case with epoxy fill, tin-plated copper wire terminals, and a 2-lead configuration. The part measures 57.5 mm in length, 60 mm in height, 35 mm in thickness, and has a 52.5 mm pitch with 20.3 mm terminal spacing. It exhibits a typical ESR of 2.4 mΩ at 10 kHz, an ESL of 18 nH, a maximum dv/dt of 20 V/µs, and a peak ripple current of 36.8 A at 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
160UF 450VDC 57.5X60X35MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS167K451R444 | 338-BLS167K451R444-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 160 microF | 160 microF |