The BLS166K112N424 is a 16 µF DC-link capacitor rated for 1100 Vdc, designed for harsh environments with an operating temperature range of -55°C to 125°C. It features a rectangular box package with dimensions of 42 mm length, 45 mm height, and 35 mm thickness, with a 37.5 mm lead pitch and 20.3 mm spacing between leads. The capacitor meets AEC-Q200 automotive qualification standards, withstands 2000 hours of testing at 85°C and 85% relative humidity at rated voltage, and uses UL94V-0 plastic case and epoxy fill. It supports a peak current of 560 A and a ripple current of 21.5 A at 10 kHz and 70°C, with an ESR of 4.8 mΩ and thermal resistance of 9.1 °C/W.
Power Film Dc Applications / Dc Link Capacitors / Box
16UF 1100VDC 42X45X35MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS166K112N424 | 338-BLS166K112N424-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 16 microF | 16 microF |