The BLS156K701N304 is a 15 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with an AEC-Q200 qualification. It features a 2-lead configuration, a case size of 42 mm × 40 mm × 20 mm, and a terminal pitch of 37.5 mm. The capacitor has a typical ESR of 7.6 mΩ at 10 kHz, a thermal resistance of 13.9 °C/W, and a rated ripple current of 13.8 A at 70°C. The case is constructed with UL94V-0 plastic and epoxy fill, with tin-coated copper wire leads. It meets the THB endurance test of 2000 hours at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
15UF 700VDC 42X40X20MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS156K701N304 | 338-BLS156K701N304-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 15 microF | 15 microF |