BLS156K601N262 is a 15 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a 42 mm length, 32 mm height, 19 mm thickness, and 37.5 mm terminal pitch with two leads. The capacitor complies with AEC-Q200 qualification, withstands 2000 hours at 85°C and 85% relative humidity under rated voltage, and uses UL94V-0 plastic case with epoxy fill. It has a typical ESR of 8.7 mΩ at 10 kHz, thermal resistance of 17.9 °C/W, and a rated RMS current of 11.4 A at 70°C. The part is designed for high ripple current and self-healing performance in harsh environments.
Power Film Dc Applications / Dc Link Capacitors / Box
15UF 600VDC 42X32X19MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS156K601N262 | 338-BLS156K601N262-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 15 microF | 15 microF |