BLS156K112R304 is a 15 µF DC-link capacitor rated for 1100 Vdc, operating from -55°C to 125°C, and qualified to AEC-Q200. It features a 57.5 mm length, 45 mm height, 25 mm thickness, 52.5 mm terminal pitch, 10.2 mm terminal spacing for 4 leads, and 1.2 mm terminal diameter, made with UL94V-0 plastic case and epoxy fill. It has a typical ESR of 11.7 mΩ at 10 kHz, thermal resistance of 9.1 °C/W, peak ripple current of 13.7 A, and dv/dt rating of 20 V/µs. The capacitor supports 2000 hours of testing at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
15UF 1100VDC 57.5X45X25MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS156K112R304 | 338-BLS156K112R304-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 15 microF | 15 microF |