The BLS156K112N424 is a 15 µF, 1100 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a 42 mm length, 45 mm height, 35 mm thickness, and 20.3 mm lead pitch with 1.2 mm diameter leads, housed in a UL94V-0 plastic case with UL94V-0 epoxy fill. The part meets AEC-Q200 qualification standards and is tested for 2000 hours at 85°C and 85% relative humidity under rated voltage. It has a typical ESR of 5.1 mΩ at 10 kHz, an ESL of 17 nH, a peak current rating of 525 A, and a ripple current rating of 20.8 A at 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
15UF 1100VDC 42X45X35MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS156K112N424 | 338-BLS156K112N424-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 15 microF | 15 microF |