The BLS146K901N314 is a 140 µF DC-link capacitor rated for 900 Vdc, with a capacitance tolerance of ±10%, operating from -55°C to 125°C, and qualified to AEC-Q200. It features a 42 mm length, 60 mm height, 45 mm thickness, 37.5 mm terminal pitch, and 20.3 mm lead spacing with 1.2 mm lead diameter, housed in a UL94V-0 plastic case with epoxy fill. The part supports a peak current of 4900 A, has a 10 kHz ESR of 1.6 mΩ, a 10 kHz thermal resistance of 7.1 °C/W, and a dissipation factor less than or equal to 0.4% at 1 kHz. It is designed for high ripple current and self-healing performance in harsh environments, tested for 2000 hours at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
14UF 900VDC 42X37X22MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS146K901N314 | 338-BLS146K901N314-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 14 microF | 14 microF |