The BLS137K451R414 is a 130 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 2000-hour endurance at 85°C and 85% relative humidity under rated voltage. It is AEC-Q200 qualified and features a UL94V-0 plastic case with UL94V-0 epoxy fill and tin copper wire terminals. The dimensions are 57.5 mm in length, 50 mm in height, 35 mm in thickness, and a 20.3 mm lead pitch with two leads. It has an ESR of 3.0 mΩ at 10 kHz, a thermal resistance of 6.9 °C/W, and a rated ripple current of 31.1 A at 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
130UF 450VDC 57.5X50X35MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS137K451R414 | 338-BLS137K451R414-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 130 microF | 130 microF |