BLS136K451H242 is a 13 µF, 450 Vdc DC-link capacitor rated for -55°C to 125°C operation with ±10% capacitance tolerance, featuring a 32 mm length, 28 mm height, 14 mm thickness, and 27.5 mm lead pitch. It meets AEC-Q200 qualification, operates with ≤0.004 dissipation factor at 1 kHz, and supports 845 A ripple current at 70°C. The case is UL94V-0 plastic with epoxy fill and tin-coated copper wires.
Power Film Dc Applications / Dc Link Capacitors / Box
13UF 450VDC 32X28X14MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS136K451H242 | 338-BLS136K451H242-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 13 microF | 13 microF |