The BLS136K112N344 is a 125°C rated DC-link capacitor with a capacitance of 13 µF, rated for 1100 Vdc, and features a 42 mm length, 43 mm height, 28 mm thickness, and 37.5 mm lead pitch with 20.3 mm lead spacing. It meets the AEC-Q200 qualification standard and is designed for harsh environments with an operating temperature range from -55°C to 125°C. The capacitor has a dissipation factor of ≤0.004 at 1 kHz at 25°C, an insulation resistance of at least 30,000 seconds, and a thermal resistance of 11.8 °C/W. It supports a peak current of 455 V/μs and a ripple current of 17.0 A at 10 kHz and 70°C. The case is constructed of UL94V-0 plastic with UL94V-0 epoxy fill and tin-coated copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
13UF 1100VDC 42X43X28MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS136K112N344 | 338-BLS136K112N344-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 13 microF | 13 microF |