The BLS127K451N504 is a 120 µF, 450 Vdc DC-link capacitor in a box package with two 20.3 mm pitch terminals, rated for operation from -55°C to 125°C. It meets AEC-Q200 qualification standards and is tested for 2,000 hours at 85°C and 85% relative humidity with rated voltage applied. The capacitor has a dissipation factor ≤0.004 at 1 kHz, an ESR of 1.9 mΩ at 10 kHz and 70°C, a peak current rating of 4200 A, and a thermal resistance of 7.7 °C/W. The case is UL94V-0 plastic with epoxy fill, and terminals are tin-coated copper wires. Dimensions are 42 mm length, 55 mm height, 40 mm thickness, and 20.3 mm lead pitch.
Power Film Dc Applications / Dc Link Capacitors / Box
120UF 450VDC 42X55X40MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS127K451N504 | 338-BLS127K451N504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 120 microF | 120 microF |