BLS126K901N314 is a 12 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C with a capacitance tolerance of ±5% or ±10%. It features a box-style case measuring 42 mm in length, 37 mm in height, and 22 mm in thickness, with a 37.5 mm terminal pitch and two 1.2 mm diameter leads spaced 10.2 mm apart. The capacitor is qualified to AEC-Q200, survives 2,000 hours at 85°C and 85% relative humidity under rated voltage, and has a dissipation factor ≤0.003 at 1 kHz. Its thermal resistance at 70°C is 14.3 °C/W, with a typical RMS current rating of 13.6 A and a peak dv/dt of 35 V/µs. The case is constructed from UL94V-0 plastic with UL94V-0 epoxy fill and tin-coated copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
12UF 900VDC 42X37X22MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS126K901N314 | 338-BLS126K901N314-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 12 microF | 12 microF |