The BLS126K601H282 is a 125°C rated DC-link capacitor in a resin-encapsulated plastic case with tin-coated copper wire leads, designed for harsh environments. It has a capacitance of 12 µF, a rated voltage of 600 Vdc, a maximum ESR of 4.7 mΩ at 10 kHz, and a thermal resistance of 21.7 °C/W at 70°C. The capacitor supports a peak current of 780 A and an rms ripple current of 14.0 A at 10 kHz. It complies with AEC-Q200 and features a case dimension of 32 mm length, 33 mm height, and 18 mm thickness, with a terminal pitch of 27.5 mm. The construction uses UL94V-0 rated materials, and the part is qualified for 2000 hours at 85°C and 85% relative humidity with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
12UF 600VDC 32X33X18MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS126K601H282 | 338-BLS126K601H282-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 12 microF | 12 microF |