The BLS126K451H242 is a 12 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, designed for harsh environments with AEC-Q200 qualification. It features a case size of 32 mm length, 28 mm height, and 14 mm thickness, with a 27.5 mm lead pitch and 0.8 mm lead diameter. The capacitor has a typical ESR of 6.1 mΩ at 10 kHz, an ESL of 18 nH, a thermal resistance of 27.8 °C/W, and a rated peak ripple current of 780 A at 70°C. Its case is UL94V-0 plastic with epoxy fill, and terminals are tin-coated copper wires. The part supports self-healing and low loss with a dissipation factor ≤0.003 at 1 kHz and 25°C.
Power Film Dc Applications / Dc Link Capacitors / Box
12UF 450VDC 32X28X14MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS126K451H242 | 338-BLS126K451H242-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 12 microF | 12 microF |