The BLS107K601R444 is a 100 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with an AEC-Q200 qualification and 2000-hour endurance at 85°C/85% RH. It features a 57.5 mm length, 50 mm height, 35 mm thickness, 52.5 mm terminal pitch, 20.3 mm P1 spacing, and 1.2 mm lead diameter. The capacitor has a 10 kHz equivalent series resistance of 3.0 mΩ, a thermal resistance of 6.1 °C/W, and a peak current rating of 2000 A with a 20 V/µs dv/dt limit. It is constructed with UL94V-0 plastic case and epoxy fill, and has two tin-plated copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
100UF 600VDC 57.5X60X35MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS107K601R444 | 338-BLS107K601R444-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 100 microF | 100 microF |