The BLS105K901H112 is a 1 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±5% at 25°C. It features a rectangular plastic case (UL94V-0) with two tin-coated copper wire leads, measuring 32 mm in length, 18 mm in height, and 9 mm in thickness, with a 27.5 mm lead pitch. The capacitor meets AEC-Q200 automotive qualification standards and has been tested for 2000 hours at 85°C and 85% relative humidity under rated voltage. It supports a peak dv/dt of 65 V/µs and has a typical ESR of 39.3 mΩ at 10 kHz. Insulation resistance is ≥30,000 s (R×C), and it is filled with UL94V-0 epoxy.
Power Film Dc Applications / Dc Link Capacitors / Box
1UF 900VDC 32X18X9MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS105K901H112 | 338-BLS105K901H112-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 1 microF | 1 microF |