The BLH805K551A052 is a DC link capacitor designed for harsh environments, rated for 550 Vdc and 8 µF, with a 10 kHz ESR of 12.5 mΩ and an RMS ripple current of 8.5 A at 70 °C. It features a plastic UL94V-0 case, tin-plated copper terminals, and complies with AEC-Q200 qualifications. The capacitor supports an operating temperature range of -40 °C to 105 °C, with voltage derating above 85 °C. It has been tested for 1,500 hours at 85 °C and 85% relative humidity under rated voltage, and meets IEC 61071 standards. Dimensions are 32 mm in length, 28 mm in height, 14 mm in thickness, and 27.5 mm in lead pitch.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 8µF 550V
8µF Film Capacitor 550V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BLH805K551A052 | 2002-BLH805K551A052 | 338-BLH805K551A052-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | |
| Capacitance Range | 8 microF | 8 microF |