Knowles Electronics, LLC. Audio Products - Microphones BL-23958-000

Description
MIC PIEZO ANALOG OMNI -69DB
Description
MIC PIEZO ANALOG OMNI -69DB

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - BL-23958-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
BL-23958-000
Audio Products - Microphones BL-23958-000
MIC PIEZO ANALOG OMNI -69DB

MIC PIEZO ANALOG OMNI -69DB

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones
Product Number BL-23958-000
Product Name Audio Products - Microphones
Impedance 4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers