KNOWLES
BJ-23141-134 -- MICROPHONES
Knowles
Microphones
BJ-23141-134
Description
Microphones MICROPHONE
Description
Microphones MICROPHONE
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
Audio Microphones |
|
Product Number
|
BJ-23141-134 |
BJ-23141-134 |
|
Product Name
|
Microphones |
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Frequency Response
50 to 18000 Hz
SN Ratio
105 dB
View Details
Dynamic Range
-54 to -60 dB re 20µPa
Actual Size
0.1575 inch (4 mm)
Thickness / Height
0.0512 inch (1.3 mm)
View Details