Knowles Speakers & Transducers BF-3163-000

Description
Speakers & Transducers 1.12DIA X 1.410MM SCREEN 4700 RES
Datasheet
Description
Speakers & Transducers 1.12DIA X 1.410MM SCREEN 4700 RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BF-3163-000
Speakers & Transducers BF-3163-000
Speakers & Transducers 1.12DIA X 1.410MM SCREEN 4700 RES

Speakers & Transducers 1.12DIA X 1.410MM SCREEN 4700 RES

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BF-3163-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 1976432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
SLS Subwoofer, 10
Specs
Nominal Power 70 watts
Sensitivity 87.7 dB
Resonance Frequency 33 Hz
View Details
2 suppliers