Knowles Precision Devices Speakers & Transducers BF-1995-000

Description
Speakers & Transducers 1.12DIA X 1.410MM SCREEN 2200 RES
Datasheet
Description
Speakers & Transducers 1.12DIA X 1.410MM SCREEN 2200 RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BF-1995-000
Speakers & Transducers BF-1995-000
Speakers & Transducers 1.12DIA X 1.410MM SCREEN 2200 RES

Speakers & Transducers 1.12DIA X 1.410MM SCREEN 2200 RES

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BF-1995-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Speakers - 2603-CS20-00P27-03-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 270 Hz
View Details