Knowles Audio Products - Microphones BEM-26783-D51

Description
MIC COND ANALOG OMNI
Datasheet
Description
MIC COND ANALOG OMNI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones BEM-26783-D51
MIC COND ANALOG OMNI

MIC COND ANALOG OMNI

Supplier's Site
Microphones - BEM-26783-D51 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
BEM-26783-D51
Microphones BEM-26783-D51
Microphones omni-directional MICROPHONE

Microphones omni-directional MICROPHONE

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number BEM-26783-D51 BEM-26783-D51
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details