Cornell Dubilier Aluminum Electrolytic AVE686M25E16T-F

Description
For New Design: No Capacitance: 68 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz, 85°C ESR: 3.41 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.5mm
Request a Quote
Description
For New Design: No Capacitance: 68 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz, 85°C ESR: 3.41 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE686M25E16T-F is an aluminum electrolytic surface-mount capacitor for filtering and bypass applications, rated for 25 Vdc and 68 µF with ±20% capacitance tolerance. It has a case size of 8 mm diameter by 6.5 mm height, a maximum ESR of 3.41 Ω at 120 Hz and 20 °C, and a ripple current rating of 155 mA at 120 Hz and 85 °C. The operating temperature range is -40 °C to +85 °C, and it meets a 2000-hour load life test at 85 °C. The part is packaged in carrier tape for automated mounting and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The AVE686M25E16T-F is an aluminum electrolytic surface-mount capacitor for filtering and bypass applications, rated for 25 Vdc and 68 µF with ±20% capacitance tolerance. It has a case size of 8 mm diameter by 6.5 mm height, a maximum ESR of 3.41 Ω at 120 Hz and 20 °C, and a ripple current rating of 155 mA at 120 Hz and 85 °C. The operating temperature range is -40 °C to +85 °C, and it meets a 2000-hour load life test at 85 °C. The part is packaged in carrier tape for automated mounting and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE686M25E16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE686M25E16T-F
Aluminum Electrolytic AVE686M25E16T-F
For New Design: No Capacitance: 68 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz, 85°C ESR: 3.41 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.5mm
  • For New Design: No
  • Capacitance: 68 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 155 mA @ 120 Hz, 85°C
  • ESR: 3.41 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 6.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number AVE686M25E16T-F
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers