The AFK688M06P44T-F is a surface-mount aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 6800 µF, designed for filtering, bypassing, and power supply decoupling in operating temperatures from -55 °C to 105 °C. It has a case code P with dimensions of 16 mm diameter by 16.5 mm height, and meets AEC-Q200 compliance. Its maximum impedance at 100 kHz is 0.035 Ω, with a rated ripple current of 1800 mA at 105 °C. The capacitor is rated for 5000 hours of load life at 105 °C and has a capacitance tolerance of ±20% at 120 Hz and 20 °C.
Smt Aluminum Electroytic
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 6800µF 6.3V
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
CAP ALUM 6800UF 20% 6.3V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK688M06P44T-F | 2002-AFK688M06P44T-F | AFK688M06P44T-F-ND | AFK688M06P44T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |