The AFK686M80H32T-F is a surface-mount aluminum electrolytic capacitor with a rated voltage of 80 Vdc, capacitance of 68 µF, and a case code H measuring 12.5 mm in diameter and 13.5 mm in height. It operates from -55 °C to +105 °C, has a maximum impedance of 0.32 Ω at 100 kHz and 20 °C, and supports a ripple current of 500 mA at 100 kHz and 105 °C. The part is AEC-Q200 compliant and features a load life of 5000 hours at 105 °C for case sizes 12.5-18.0 mm. It is designed for filtering, bypassing, and power supply decoupling applications.
Smt Aluminum Electroytic
68µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 320mOhm @ 100kHz 5000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 68µF 80V
CAP ALUM 68UF 20% 80V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK686M80H32T-F | AFK686M80H32T-F-ND | 2002-AFK686M80H32T-F | AFK686M80H32T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |