The AFK686M25D16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 68 µF, a rated voltage of 25 Vdc, and a case size of 6.3 mm diameter by 5.8 mm height. It has a maximum ESR of 0.360 Ω at 100 kHz and 20 °C, and a maximum ripple current of 240 mA at 100 kHz and 105 °C. The capacitor operates from -55 °C to +105 °C, complies with AEC-Q200, and has a dissipation factor of 0.14 at 120 Hz and 20 °C. Its leakage current is 17.0 µA maximum after 2 minutes. The part is designed for filtering, bypassing, and power supply decoupling applications.
Smt Aluminum Electroytic
68µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
68µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
68µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 68µF 25V
CAP ALUM 68UF 20% 25V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK686M25D16T-F | 338-2215-2-ND | 338-2215-6-ND | 2002-AFK686M25D16T-F | AFK686M25D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |