The AFK478M10P44T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 4700 µF and a rated voltage of 10 Vdc, designed for filtering, bypassing, and power supply decoupling down to -55 °C. It features a case size of 16 × 16.5 mm, an impedance of 0.035 Ω at 100 kHz/20 °C, and a ripple current rating of 1800 mA at 100 kHz/105 °C. The part complies with AEC-Q200 and offers a load life of 5000 hours at 105 °C with ±30% capacitance change and ≤200% dissipation factor increase. Its low ESR and extended temperature range make it suitable for demanding automotive and industrial applications.
Smt Aluminum Electroytic
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 4700µF 10V
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
CAP ALUM 4700UF 20% 10V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK478M10P44T-F | 2002-AFK478M10P44T-F | 338-2212-1-ND | 338-2212-6-ND | AFK478M10P44T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |