The AFK397M50H32T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 390 µF, a rated voltage of 50 Vdc, and a maximum ripple current of 900 mA at 100 kHz and 105 °C. It has a case code H with dimensions of 12.5 mm diameter by 13.5 mm height, and operates within a temperature range of -55 °C to +105 °C. The part is AEC-Q200 compliant, features a dissipation factor of 0.10 at 120 Hz, and a maximum ESR of 0.120 Ω at 100 kHz and 20 °C. It is designed for filtering, bypassing, and power supply decoupling applications with a load life of 5000 hours at 105 °C.
Smt Aluminum Electroytic
SMT-AL(V-CHIP)
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AFK397M50H32T-F | 338-AFK397M50H32T-FTR-ND | 2002-AFK397M50H32T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 390 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |