The AFK337M2AR44T-F is a surface-mount aluminum electrolytic capacitor rated for -55 °C to 105 °C, with a capacitance of 330 µF and a voltage rating of 100 Vdc. It has a case code R, measuring 18 mm in diameter and 16.5 mm in height, and is designed for low-ESR applications such as filtering, bypassing, and power supply decoupling. The part meets AEC-Q200 compliance and has a ripple current rating of 917 mA at 100 kHz and 105 °C, with a maximum ESR of 0.15 Ω at 100 kHz and 20 °C. Its load life is 5000 hours at 105 °C.
Smt Aluminum Electroytic
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 5000 Hrs @ 105°C
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 5000 Hrs @ 105°C
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 5000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 330µF 100V
CAP ALUM 330UF 20% 100V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK337M2AR44T-F | 338-2188-2-ND | 338-2188-6-ND | 2002-AFK337M2AR44T-F | AFK337M2AR44T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |