The AFK336M80F24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 80 Vdc, and a maximum ripple current of 130 mA at 100 kHz and 105 °C. It has a case code F, measuring 8 mm in diameter and 10.2 mm in height, and is rated for operation from -55 °C to +105 °C. The capacitor has an ESR of 1.30 Ω at 100 kHz and 20 °C, a dissipation factor of 0.08 at 120 Hz and 20 °C, and a leakage current of 26.4 µA after 2 minutes. It is AEC-Q200 compliant and designed for high-reliability filtering and decoupling applications. The part is supplied in reels of 500 units.
Smt Aluminum Electroytic
33µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.3Ohm @ 100kHz 2000 Hrs @ 105°C
33µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.3Ohm @ 100kHz 2000 Hrs @ 105°C
33µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.3Ohm @ 100kHz 2000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 33µF 80V
CAP ALUM 33UF 20% 80V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK336M80F24T-F | 338-2182-1-ND | 338-2182-6-ND | 2002-AFK336M80F24T-F | AFK336M80F24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |