Cornell Dubilier Aluminum Electrolytic AFK336M35D16T-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK336M35D16T-F is a surface-mount aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 33 µF, operating from -55 °C to +105 °C, and compliant with AEC-Q200. It has a case size of 6.3 mm diameter by 5.8 mm height, a maximum ESR of 0.360 Ω at 100 kHz/20 °C, and a rated ripple current of 240 mA at 100 kHz/105 °C. The capacitor has a dissipation factor of 0.12 at 120 Hz/20 °C and a leakage current of 11.6 µA maximum after 2 minutes. The part is designed for filtering, bypassing, and power supply decoupling, with a load life of 2000 hours at 105 °C for its case size.

Datasheet Summary
Powered by GS/AI

The AFK336M35D16T-F is a surface-mount aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 33 µF, operating from -55 °C to +105 °C, and compliant with AEC-Q200. It has a case size of 6.3 mm diameter by 5.8 mm height, a maximum ESR of 0.360 Ω at 100 kHz/20 °C, and a rated ripple current of 240 mA at 100 kHz/105 °C. The capacitor has a dissipation factor of 0.12 at 120 Hz/20 °C and a leakage current of 11.6 µA maximum after 2 minutes. The part is designed for filtering, bypassing, and power supply decoupling, with a load life of 2000 hours at 105 °C for its case size.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK336M35D16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK336M35D16T-F
Aluminum Electrolytic AFK336M35D16T-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AFK336M35D16T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFK336M35D16T-F-ND
Aluminum Electrolytic Capacitors AFK336M35D16T-F-ND
33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C

33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK336M35D16T-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK336M35D16T-F
Aluminum Electrolytic Capacitors 2002-AFK336M35D16T-F
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 33µF 35V

–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 33µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK336M35D16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFK336M35D16T-F
Capacitors - Aluminum Electrolytic Capacitors AFK336M35D16T-F
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AFK336M35D16T-F AFK336M35D16T-F-ND 2002-AFK336M35D16T-F AFK336M35D16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101472T100BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 337AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers