Cornell Dubilier Aluminum Electrolytic AFK335M80C12T-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK335M80C12T-F is a surface-mount aluminum electrolytic capacitor rated for 80 Vdc with a capacitance of 3.3 µF, operating from -55 °C to +105 °C. It has a case size of 5.0 mm diameter by 5.8 mm height (Code C), a maximum ESR of 5.00 Ω at 100 kHz and 20 °C, and a maximum ripple current of 25 mA at 100 kHz and 105 °C. It complies with AEC-Q200 and is designed for reflow soldering. The capacitance tolerance is ±20% at 120 Hz and 20 °C, with a dissipation factor of 0.08 at 120 Hz and 20 °C. Leakage current is 3.0 µA maximum after 2 minutes.

Datasheet Summary
Powered by GS/AI

The AFK335M80C12T-F is a surface-mount aluminum electrolytic capacitor rated for 80 Vdc with a capacitance of 3.3 µF, operating from -55 °C to +105 °C. It has a case size of 5.0 mm diameter by 5.8 mm height (Code C), a maximum ESR of 5.00 Ω at 100 kHz and 20 °C, and a maximum ripple current of 25 mA at 100 kHz and 105 °C. It complies with AEC-Q200 and is designed for reflow soldering. The capacitance tolerance is ±20% at 120 Hz and 20 °C, with a dissipation factor of 0.08 at 120 Hz and 20 °C. Leakage current is 3.0 µA maximum after 2 minutes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK335M80C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK335M80C12T-F
Aluminum Electrolytic AFK335M80C12T-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK335M80C12T-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK335M80C12T-F
Aluminum Electrolytic Capacitors 2002-AFK335M80C12T-F
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 3.3µF 80V

–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 3.3µF 80V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AFK335M80C12T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFK335M80C12T-F-ND
Aluminum Electrolytic Capacitors AFK335M80C12T-F-ND
3.3µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5Ohm @ 100kHz 2000 Hrs @ 105°C

3.3µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK335M80C12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFK335M80C12T-F
Capacitors - Aluminum Electrolytic Capacitors AFK335M80C12T-F
CAP ALUM 3.3UF 20% 80V SMD

CAP ALUM 3.3UF 20% 80V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AFK335M80C12T-F 2002-AFK335M80C12T-F AFK335M80C12T-F-ND AFK335M80C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers