Cornell Dubilier Aluminum Electrolytic Capacitors AFK335M80C12B-F

Description
3.3µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
3.3µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AFK335M80C12B-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFK335M80C12B-F-ND
Aluminum Electrolytic Capacitors AFK335M80C12B-F-ND
3.3µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5Ohm @ 100kHz 2000 Hrs @ 105°C

3.3µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK335M80C12B-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFK335M80C12B-F
Capacitors - Aluminum Electrolytic Capacitors AFK335M80C12B-F
CAP ALUM 3.3UF 20% 80V SMD

CAP ALUM 3.3UF 20% 80V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number AFK335M80C12B-F-ND AFK335M80C12B-F
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details