The AFK228M10H32T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 2200 µF, a rated voltage of 10 Vdc, and a case size of 12.5 mm diameter by 13.5 mm height. It operates from -55 °C to +105 °C, has a dissipation factor of 0.21 at 120 Hz, an ESR of 0.060 Ω at 100 kHz and 20 °C, and a ripple current rating of 1100 mA at 100 kHz and 105 °C. The part meets the AEC-Q200 standard and has a load life of 5000 hours at 105 °C.
Smt Aluminum Electroytic
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 2200µF 10V
CAP ALUM 2200UF 20% 10V SMD
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 60mOhm @ 100kHz 5000 Hrs @ 105°C
CAP ALUM 2200UF 20% 10V SMD
CAP ALUM 2200UF 20% 10V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK228M10H32T-F | 2002-AFK228M10H32T-F | 338-AFK228M10H32T-FDKR-ND | 338-AFK228M10H32T-FTR-ND | AFK228M10H32T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |